EN
  • EN
  • DE

SY100EP16VSKY

Part No SY100EP16VSKY
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number 100EP16
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1262862-SY100EP16VSKY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP16VSKY CAD Model

Description

Microchip Technology's SY100EP16VSKY: A High-Performance Differential Receiver/Driver

The SY100EP16VSKY from Microchip Technology is a versatile differential receiver/driver designed to cater to the demanding requirements of high-speed data communication and signal processing applications. This integrated circuit is part of Microchip's precision EdgeLink™ series, which is renowned for its performance in terms of speed and signal integrity.

Key Features

  • High-Speed Performance: The SY100EP16VSKY operates at impressive speeds, making it suitable for applications that require rapid data transmission and processing.
  • Differential Design: With its differential input and output, the device ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial in maintaining signal fidelity in noisy environments.
  • Wide Voltage Range: It supports a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Adjustable Output Swing: Users can adjust the output voltage swing of the SY100EP16VSKY via external resistors, allowing for fine-tuning to meet specific application requirements.
  • Temperature Range: This device is operational over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications

The SY100EP16VSKY is an ideal choice for several high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data systems
  • Communication infrastructure
  • Signal routing and processing
  • Precision clock distribution

Package and Quality

This device comes in a compact 8-pin MSOP (Microchip's package code: VSKY) that is suitable for space-constrained applications. Microchip Technology is committed to high standards of quality and reliability, and the SY100EP16VSKY is no exception, meeting stringent industry specifications.

In summary, the SY100EP16VSKY differential receiver/driver from Microchip Technology stands out for its high-speed performance, flexible voltage operation, and noise-resistant differential design. It is a reliable and adaptable solution for modern high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess