EN
  • EN
  • DE

SN74LVTH18504APM

Part No SN74LVTH18504APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
Manufacturer Texas Instruments
Series 74LVTH
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 74LVTH18504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVTH18504APMG4-NDR, 296-8700-NDR, 296-8700, -296-8700, -SN74LVTH18504APM-NDR, SN74LVTH18504APMG4, -SN74LVTH18504APMG4, -296-8700-ND, SN74LVTH18504APMG4-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896801-SN74LVTH18504APM
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18504APM CAD Model

Description

The SN74LVTH18504APM is a high-performance, 3.3-V ABT SCAN TEST device with 20-bit universal bus transceivers designed by Texas Instruments. This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation and is compatible with the LVTTL logic level. The SN74LVTH18504APM is specifically engineered to address the requirements of high-speed data transmission and system diagnostic testing.

Key Features

  • Technology: BiCMOS technology provides optimized power consumption and speed.
  • Bus Transceivers: 20-bit transceivers facilitate bidirectional communication with A and B buses.
  • Testability: Incorporation of SCAN TEST logic compatible with IEEE Std 1149.1 (JTAG) enables efficient system testing and debugging.
  • Speed: Fast propagation delays and output transition times ensure suitability for high-speed applications.
  • Power Supply: Designed to operate with a 3.3-V supply, with 5-V tolerant inputs and outputs to interface with 5-V logic signals without damage.
  • Control Pins: Direction and output-enable (OE) pins provide control over data flow and output states.
  • Package: Available in a 96-pin LQFP (Low-profile Quad Flat Package) that is ideal for space-constrained applications.

Applications

The SN74LVTH18504APM is suitable for a wide range of applications, including but not limited to:

  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Servers and networking equipment
  • Industrial control systems
  • System-level interface applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVTH18504APM is no exception and is manufactured to the highest standards to ensure consistent performance and durability across a range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9288 $59.6440
11+ $9.7877 $107.6647
16+ $9.4818 $151.7088
22+ $9.1760 $201.8720
29+ $8.8701 $257.2329
38+ $7.9525 $302.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,184 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess