EN
  • EN
  • DE

SSTUB32864AHLF

Part No SSTUB32864AHLF
Manufacturer Renesas Electronics America
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 25BIT DDR2 96-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 96-LFBGA
Case / Package 96-CABGA (13.5x5.5)
Family Name 74SSTUB32864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 270
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897789-SSTUB32864AHLF
Ultra Librarian 3D Model Ultra Librarian SSTUB32864AHLF CAD Model

Description

The SSTUB32864AHLF is a Registered Buffer from Renesas Electronics America. It is designed to enhance the performance of memory modules by buffering the address, control, and clock signals, ensuring signal integrity and improving overall system reliability.

Applications:

  • DDR Memory Modules: Used in DDR2, DDR3, and DDR4 memory modules to improve signal quality and increase memory capacity.
  • Server Systems: Implemented in server environments to support high memory density and reliable data transfer.
  • Workstations: Integrated into high-performance workstations to enhance memory performance for demanding applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices to ensure reliable memory operation.

Features:

  • Signal Buffering: Buffers address, control, and clock signals to improve signal integrity.
  • Low Latency: Designed for minimal latency to maintain high memory performance.
  • Registered Outputs: Provides registered outputs for reliable data transmission.
  • High-Speed Operation: Supports high-speed memory operation to meet the demands of modern applications.

Benefits:

  • Improved Memory Performance: Enhances the performance of memory modules by improving signal quality and reducing signal degradation.
  • Increased System Reliability: Ensures reliable data transfer and reduces the risk of memory errors.
  • Higher Memory Capacity: Enables the use of larger memory modules without compromising performance or reliability.
  • Enhanced Signal Integrity: Maintains signal integrity in high-speed memory systems.

Additional Details:

The SSTUB32864AHLF is designed to meet the JEDEC standards for registered buffers, ensuring compatibility with a wide range of memory modules and systems. It operates on a standard voltage and is available in a variety of packages to suit different application requirements. The device incorporates advanced buffering techniques to minimize signal skew and jitter, contributing to improved timing margins and overall system stability. It is commonly used in applications where high memory performance and reliability are critical, such as data centers, high-performance computing, and enterprise servers. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess