EN
  • EN
  • DE

MCH4021-TL-E

Part No MCH4021-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 8V 150MA MCPH4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 16GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 17.5dB
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 60 @ 50mA, 5V
Maximum Current Collector 150mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-MCPH
Win Source Part Number 074832-MCH4021-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH4021-TL-E CAD Model

Description

ON Semiconductor MCH4021-TL-E - Product Overview

The MCH4021-TL-E is a high-performance power MOSFET from ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This advanced semiconductor device is specifically designed to meet the rigorous demands of modern circuit designs, offering an optimal balance of fast switching, low on-resistance, and cost-effectiveness.

Key Features

  • Low On-Resistance: The MOSFET features a very low on-resistance, which results in minimal power loss and improved overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: Engineered for rapid switching performance, the MCH4021-TL-E can handle high-frequency operations with ease, contributing to better performance in power conversion and regulation circuits.
  • Compact Design: The device comes in a small, surface-mount package, which allows for a reduced footprint on printed circuit boards (PCBs) and is ideal for space-constrained applications.
  • Robust Thermal Performance: With excellent thermal characteristics, this MOSFET can operate reliably over a wide temperature range, ensuring stable performance even under thermal stress.

Applications

The versatility of the MCH4021-TL-E makes it suitable for a broad range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Switching Regulators
  • Load Switches

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that comply with stringent industry standards. The MCH4021-TL-E is no exception and has undergone rigorous testing to ensure its performance and durability. Customers can trust this MOSFET to provide a reliable solution for their electronic designs.

Environmental Compliance

Adhering to environmental regulations, the MCH4021-TL-E is designed with eco-friendly materials and is compliant with RoHS directives. This reflects ON Semiconductor's dedication to sustainability and environmental responsibility.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1404 $115.8300
1,275+ $0.1360 $173.4000
1,760+ $0.1316 $231.6160
2,275+ $0.1272 $289.3800
3,040+ $0.1140 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess