EN
  • EN
  • DE

SSC7150-ML-AB0

Part No SSC7150-ML-AB0
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION HUB 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Motion Coprocessor
Temperature Range - Operating -40°C ~ 125°C
Base Product Number SSC7150
Standard Package 61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261014-SSC7150-ML-AB0
Ultra Librarian 3D Model Ultra Librarian SSC7150-ML-AB0 CAD Model

Description

Microchip Technology SSC7150-ML-AB0 Sensor Hub

The SSC7150-ML-AB0 is a sophisticated sensor hub from Microchip Technology, designed to streamline the process of sensor data collection and processing in a variety of applications. This advanced product is a testament to Microchip's commitment to providing innovative solutions for the ever-growing demands of sensor-based systems.

Key Features:

  • Integrated Motion Sensors: The SSC7150-ML-AB0 comes equipped with a 3-axis gyroscope and a 3-axis accelerometer, enabling precise motion detection and tracking capabilities. This integration facilitates the development of applications requiring accurate motion or orientation data.
  • Advanced Sensor Fusion: Utilizing Microchip’s proprietary sensor fusion algorithms, the SSC7150-ML-AB0 efficiently combines data from multiple sensors to deliver enhanced accuracy and reliability. This feature is particularly beneficial for applications such as gaming, navigation, and virtual reality, where the synthesis of sensor data is critical for an immersive experience.
  • Low Power Consumption: Designed with power efficiency in mind, the SSC7150-ML-AB0 ensures minimal power usage, making it ideal for battery-operated devices. This low power consumption extends the battery life of portable and wearable devices, without compromising performance.
  • Easy Integration: The product offers a simple I²C interface for communication, allowing for easy integration into existing systems. This user-friendly interface ensures that developers can quickly incorporate the SSC7150-ML-AB0 into their designs with minimal hassle.
  • Customizable Firmware: Developers have the flexibility to customize the firmware according to their specific application needs. This adaptability ensures that the sensor hub can be tailored to meet the unique requirements of various use cases.

Applications:

The SSC7150-ML-AB0 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Wearable technology
  • Gaming consoles and controllers
  • Remote controls
  • Robotics
  • Navigation systems

With its advanced features and flexible design, the Microchip SSC7150-ML-AB0 sensor hub stands out as a powerful solution for developers looking to enhance their products with reliable and efficient sensor data processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess