EN
  • EN
  • DE

SX8723SWLTDT

Part No SX8723SWLTDT
Manufacturer Semtech Corporation
Catalog Interface - Sensor and Detector Interfaces
Description IC DAS ZOOM ADC 2INPUT 16MLPQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Semtech Corporation
Series ZoomingADC™
Package Tape & Reel (TR)
Product Status Obsolete
Type Data Acquisition System (DAS)
Input Type Differential
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-MLPQ-EP (4x4)
Base Product Number SX872
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261006-SX8723SWLTDT
Ultra Librarian 3D Model Ultra Librarian SX8723SWLTDT CAD Model

Description

The SX8723SWLTDT is an integrated circuit (IC) from Semtech Corporation, which falls under the Interface - Sensor and Detector Interfaces category.

  • Type: Data Acquisition System (DAS)
  • Output Type: Digital
  • Input Type: Differential
  • Temperature Range: -40°C ~ 125°C
  • Mounting: SMD (SMT)
  • Package/Case: 16-WQFN Exposed Pad
  • Supplier Device Package: 16-MLPQ-EP (4x4)
  • Product Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess