EN
  • EN
  • DE

SSC7102-GQ-AB2-TR

Part No SSC7102-GQ-AB2-TR
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR HUB LPC 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261020-SSC7102-GQ-AB2-TR
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-AB2-TR CAD Model

Description

Microchip Technology SSC7102-GQ-AB2-TR: A Comprehensive Overview

The SSC7102-GQ-AB2-TR is a state-of-the-art sensor interface IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor devices, specifically tailored for sensor applications that require high precision, adaptability, and reliability.

Key Features and Benefits

  • High Precision: The SSC7102-GQ-AB2-TR offers exceptional accuracy and noise performance, making it suitable for demanding sensor applications that require precise measurements.
  • Flexibility: Designed to interface with a variety of sensors, this IC can support multiple sensor types, including temperature, pressure, and humidity sensors, providing designers with the flexibility to use it in a wide range of applications.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical for battery-powered and energy-sensitive applications. This ensures longer operating life and reduced power costs.
  • Easy Integration: With its small form factor and surface-mount package, the SSC7102-GQ-AB2-TR is easily integrated into existing designs, minimizing the need for significant PCB redesigns.
  • Robust Communication: The IC features robust communication interfaces, including I2C and SPI, which are essential for reliable data transfer between the sensor and the host processor.

Applications

The versatility of the SSC7102-GQ-AB2-TR makes it an ideal choice for a variety of applications, such as:

  • Industrial control systems
  • Environmental monitoring
  • Healthcare devices
  • Smart home automation
  • Wearable technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SSC7102-GQ-AB2-TR is no exception. It is built to meet the highest standards of reliability, ensuring stable performance over its operational lifespan. The device is supplied in a tape and reel format (TR), which is ideal for high-volume production environments, facilitating automated assembly processes.

In summary, the SSC7102-GQ-AB2-TR from Microchip Technology is a versatile, high-precision sensor interface IC that offers a combination of performance, flexibility, and energy efficiency, making it a top choice for designers looking to enhance their sensor-based systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess