EN
  • EN
  • DE

LTC1197LCS8#PBF

Part No LTC1197LCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 250KHZ W/SD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 4 V
Digital Supply Voltage 2.7 V to 4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 127325-LTC1197LCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1197LCS8#PBF CAD Model

Description

The LTC1197LCS8#PBF is a high-performance, 10-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is notable for its exceptional speed and accuracy, boasting a sampling rate of up to 500 kilosamples per second (ksps), which makes it an ideal choice for high-speed signal processing applications.

The LTC1197LCS8#PBF operates from a single 5V supply and features a unipolar input range, ensuring compatibility with a wide variety of sensors and input signals. Its 10-bit resolution provides fine detail in signal conversion, allowing for precise data acquisition in critical applications.

This ADC is packaged in an 8-lead narrow SOIC package, denoted by the 'LCS8' in its part number, which allows for a compact footprint on a printed circuit board (PCB). The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally conscious applications and in regions with strict regulations on hazardous substances.

Key features of the LTC1197LCS8#PBF include a high-speed serial interface, which simplifies connections to microcontrollers and digital signal processors (DSPs). The device also boasts a 'No Latency' design, meaning that each conversion is performed in a single cycle without pipeline delays, ensuring real-time data acquisition and processing.

The power efficiency of the LTC1197LCS8#PBF is another highlight, with power dissipation that scales with the sampling rate. This feature allows for lower power consumption at reduced sampling rates, which is beneficial for battery-powered and portable devices. Furthermore, the ADC includes an automatic sleep mode that significantly reduces power consumption when not converting, further extending battery life in portable applications.

Overall, the LTC1197LCS8#PBF from Linear Technology is an excellent choice for engineers and designers looking for a high-speed, accurate, and power-efficient ADC for applications ranging from medical instrumentation to industrial control systems and communications equipment.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess