EN
  • EN
  • DE

DRV8332DKDR

Part No DRV8332DKDR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 36HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 80 mOhm LS, 80 mOhm HS
Channel Output Current 8A
Current - Peak Output 13A
Supply Voltage - Operating 10.8 V to 13.2 V
Voltage - Load 0 V to 52.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 36-HSSOP
Win Source Part Number 014620-DRV8332DKDR
Family Name DRV8332
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV8332DKDR CAD Model

Description

DRV8332DKDR: High-Power Motor Driver

Designed for high-power applications, the DRV8332DKDR is a robust motor driver that delivers superior performance for DC motors used in demanding environments. Its high power output and reliability cater to complex motor control systems.

  • Electric vehicles
  • Large robotics systems
  • Industrial machinery

Features and Benefits

  • High power output: Supports motors requiring substantial power.
  • Protection features: Ensures protection against fault conditions, enhancing durability.
  • Thermal management: Effective heat dissipation supports stable operations.

Additional Details

The DRV8332DKDR is the motor driver of choice for engineers needing high power and reliability in industrial and automotive applications.

You May Also Be Interested in

NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.9553 $458.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess