EN
  • EN
  • DE

CSD95491Q5MCT

Part No CSD95491Q5MCT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 60A
Current - Peak Output 90A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting SMD (SMT)
Package / Case 12-PowerTFDFN
Supplier Device Package 12-VSON-CLIP (5x6)
Base Product Number CSD95491
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CSD95491Q5MCT,296-CSD95491Q5MTR,296-CSD95491Q5MDKR,CSD95491Q5MCT-ND
Standard Package 250
Win Source Part Number 1159762-CSD95491Q5MCT
Ultra Librarian 3D Model Ultra Librarian CSD95491Q5MCT CAD Model

Description

Introducing the CSD95491Q5MCT NexFET™ Power Block from Texas Instruments

The CSD95491Q5MCT is a state-of-the-art power block device designed by Texas Instruments, a leader in semiconductor solutions. This innovative component is part of the NexFET™ product line, which is renowned for delivering high efficiency and performance in power management applications. The CSD95491Q5MCT is specifically engineered to meet the rigorous demands of modern electronic systems, providing a compact and highly efficient power solution.

Key Features of the CSD95491Q5MCT

  • High-Efficiency Power Conversion: The device offers an optimal power conversion solution with its synchronous buck power stage, achieving high levels of efficiency that are critical for energy-sensitive applications.
  • Integrated Driver and MOSFETs: It features an integrated driver along with high- and low-side MOSFETs, which simplifies design and reduces external component count, leading to a more compact PCB layout.
  • Advanced Packaging: The CSD95491Q5MCT comes in a small 3.5mm x 4.5mm outline, utilizing Texas Instruments' cutting-edge SON (Small Outline No-lead) power package. This package enhances thermal performance and allows for a smaller footprint on the circuit board.
  • Optimized for High-Performance Applications: Designed to support a wide range of applications, this power block is particularly well-suited for high-performance computing and telecommunication systems where space and power efficiency are critical.

Technical Specifications

  • Input Voltage Range: 4.5V to 17V
  • Continuous Current Capability: Up to 40A
  • Switching Frequency: Up to 1MHz
  • Low RDS(on) for Improved Efficiency
  • Operating Temperature Range: -40°C to 125°C

The CSD95491Q5MCT is not only powerful but also user-friendly, with features like an integrated bootstrap diode and an optimized pinout for easy placement and routing. The device's robust construction ensures reliable operation even under harsh conditions, making it an excellent choice for designers seeking a high-performance power management solution.

Whether for servers, data storage, or networking equipment, the CSD95491Q5MCT by Texas Instruments offers an unparalleled combination of power density, efficiency, and reliability, making it an essential component for your next high-performance power design.

You May Also Be Interested in

ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess