EN
  • EN
  • DE

PSMN014-40YS

Part No PSMN014-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V, 14 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240083-PSMN014-40YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN014-40YS CAD Model

Description

The PSMN014-40YS is a high-performance N-channel MOSFET brought to you by NXP Semiconductors, a trusted name in the industry. This MOSFET is part of NXP's NextPowerS3 portfolio, which is known for its exceptional efficiency and thermal performance. The PSMN014-40YS is designed to meet the rigorous demands of modern electronic applications, offering a compact, yet powerful solution for your circuitry needs.

Key Features

  • Low RDS(on): The device boasts an ultra-low on-state resistance of just 14 mΩ at 10 V, reducing power losses and improving efficiency in high-current applications.
  • High Continuous Drain Current: With a continuous drain current of 40 A, this MOSFET can handle significant power without compromising performance.
  • High-Speed Switching: The PSMN014-40YS supports fast switching speeds, which is essential for reducing switching losses and improving power conversion efficiency.
  • Enhanced Thermal Performance: The MOSFET comes in a compact LFPAK56 (Power-SO8) package, which offers excellent thermal conduction and allows for a smaller PCB footprint.
  • Robustness: The device is designed to withstand harsh conditions, featuring built-in protection against overcurrent and overtemperature events.

Applications

The PSMN014-40YS is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive systems
  • Telecommunication equipment

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PSMN014-40YS. The device is manufactured using state-of-the-art technology and rigorous testing standards to ensure it meets the highest quality benchmarks. This MOSFET is RoHS compliant and is designed to meet international standards, giving engineers peace of mind when integrating it into their designs.

Whether you are designing power supplies, motor controllers, or any other application requiring a high-efficiency, high-performance MOSFET, the PSMN014-40YS from NXP is an excellent choice that combines innovation, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4082 $51.0250
300+ $0.3350 $100.5000
465+ $0.3245 $150.8925
640+ $0.3140 $200.9600
825+ $0.3036 $250.4700
1,105+ $0.2722 $300.7810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess