EN
  • EN
  • DE

STSPIN230

Part No STSPIN230
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRV 1.3A 16VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Series STSPIN2
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 400mOhm LS + HS
Current - Output / Channel 1.3A
Voltage - Supply 0V ~ 5V
Voltage - Load 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, Short Circuit
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number STSPIN230
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 734783-STSPIN230
Ultra Librarian 3D Model Ultra Librarian STSPIN230 CAD Model

Description

STSPIN230 - Low Voltage Brushless DC Motor Driver

The STSPIN230 from STMicroelectronics is a state-of-the-art motor driver specifically designed to drive low voltage brushless DC (BLDC) motors. This compact, yet powerful IC is ideal for a wide range of applications including battery-powered devices, drones, portable medical equipment, and small robotics.

Key Features

  • Operating Voltage Range: 1.8V to 10V, catering to low-voltage applications and ensuring compatibility with a variety of battery technologies.
  • Integrated Power MOSFETs: The device integrates a triple half-bridge low RDS(on) power stage, capable of delivering up to 1.3A of continuous current (2.6A peak) to the motor, ensuring efficient operation.
  • Advanced Protection Features: The STSPIN230 is equipped with a range of protection features including overcurrent, overtemperature, and undervoltage lockout, providing robust performance and ensuring the longevity of the motor and controller.
  • Compact Design: Available in a small QFN 3x3mm package, making it suitable for space-constrained applications.
  • Low Power Consumption: The device offers low quiescent current and an optional standby mode, making it an excellent choice for battery-powered applications where power efficiency is critical.

Performance and Flexibility

The STSPIN230 supports three driving modes: six-step, three-phase, and single shunt, allowing for flexible control schemes. This versatility, combined with a wide voltage range, makes it suitable for a diverse array of low voltage BLDC applications. Additionally, the device can be controlled via external microcontrollers through simple GPIOs, PWM signals, or advanced control interfaces, offering designers a flexible platform for integrating the motor driver into their systems.

Application Areas

With its robust design and versatile features, the STSPIN230 is an excellent choice for designers looking to drive BLDC motors in portable and space-conscious devices. Its applications span across consumer electronics, medical devices, automation systems, and any application where efficient power management and compact size are key considerations.

For more information, including datasheets and support documentation, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5638 $62.5520
95+ $1.2831 $121.8945
140+ $1.2430 $174.0200
195+ $1.2030 $234.5850
250+ $1.1629 $290.7250
335+ $1.0425 $349.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,113 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess