EN
  • EN
  • DE

L9959T

Part No L9959T
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description Single and dual PMOS high-side H-bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194729-L9959T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9959T CAD Model

Description

STMicroelectronics L9959T Door Actuator Driver

The L9959T from STMicroelectronics is a cutting-edge door actuator driver designed for automotive applications. This highly integrated solution is engineered to drive door locks, rearview mirrors, and other automotive actuators with precision and reliability. The L9959T is a testament to STMicroelectronics' commitment to providing advanced technology for the automotive industry.

The L9959T is built on a robust power management platform that ensures efficient operation even under the demanding conditions typical of automotive environments. Its design is optimized for low power consumption and high voltage protection, making it an ideal choice for vehicle power systems. The device is characterized by its ability to handle high inrush currents and to provide consistent performance over a wide temperature range, ensuring the reliable operation of vehicle actuators in all weather conditions.

One of the standout features of the L9959T is its integrated dual H-bridge configuration, which allows for the independent control of two DC motors. This feature is particularly useful for applications that require bidirectional control, such as power windows or mirror adjustments. The H-bridge drivers are designed to minimize power dissipation, contributing to the overall efficiency of the system.

Moreover, the L9959T incorporates sophisticated diagnostic features that facilitate the detection of faults such as open load, short circuit, and overtemperature conditions. These diagnostics are crucial for maintaining the safety and reliability of the vehicle's electronic systems. The device also includes a serial peripheral interface (SPI) for communication with a microcontroller, enabling the integration of the driver into more complex systems and allowing for precise control and monitoring of the actuator's status.

With its compact package and high level of integration, the L9959T saves valuable space on the PCB and reduces the need for external components. This makes it an efficient solution for modern automotive designs where space is at a premium and reliability is paramount. Whether it's for door locks, mirrors, or other actuator-driven applications, the L9959T is a versatile and reliable choice that upholds the quality and innovation of STMicroelectronics' product portfolio.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess