EN
  • EN
  • DE

L9959T-TR-D

Part No L9959T-TR-D
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC H-BRIDGE HIGH SIDE 36PSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Applications General Purpose
Load Type Inductive, Capacitive, Resistive
Technology PMOS
Channel Output Current 3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Over Temperature, Short Circuit
Win Source Part Number 1051446-L9959T-TR-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9959T-TR-D CAD Model

Description

The L9959T-TR-D from STMicroelectronics is a state-of-the-art multiphase motor driver, designed to deliver high performance and reliability for automotive applications. This advanced system-on-chip solution integrates multiple functionalities to control small motors with precision and efficiency, making it an ideal choice for automotive manufacturers and designers.

Key Features

  • High Integration: The L9959T-TR-D combines a voltage regulator, dual full-bridge drivers, and a serial communication interface in one compact package, reducing the need for external components and simplifying the design process.
  • Robust Performance: Engineered to withstand the harsh conditions of automotive environments, this motor driver operates over a wide temperature range and is protected against overtemperature, undervoltage, and overcurrent conditions.
  • Flexibility: With its multiphase capabilities, the L9959T-TR-D can drive both bipolar and unipolar stepper motors, as well as DC motors, providing versatility for various automotive applications such as HVAC flap control, headlamp positioning, and more.
  • Energy Efficient: The device features low RDS(on) MOSFETs and a standby mode to minimize power consumption when the motor is not in active use, contributing to the overall energy efficiency of the automotive system.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the L9959T-TR-D can detect and report faults, ensuring safe and reliable operation of the motor control system.

Applications

The L9959T-TR-D's robust design and versatile features make it suitable for a wide range of automotive applications, including:

  • Automatic window lifters
  • Seat positioning motors
  • Electric power steering systems
  • Engine cooling fan controllers

Technical Specifications

The L9959T-TR-D operates with a supply voltage range of 5.5V to 28V, and it is available in a PowerSSO-24 package, which is optimized for thermal performance and space-saving on the PCB. The device also supports a serial peripheral interface (SPI) for communication with microcontrollers, enabling precise control over motor functions.

For those seeking a high-quality, versatile motor driver that meets the stringent requirements of automotive applications, the L9959T-TR-D from STMicroelectronics offers a compelling solution.

You May Also Be Interested in

Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess