EN
  • EN
  • DE

ST6G3238ETBR

Part No ST6G3238ETBR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR DUAL 25TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1, 3
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Non-Inverted
Data Rate 52Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 25-uTFBGA (3x3)
Win Source Part Number 047318-ST6G3238ETBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6G3238ETBR CAD Model

Description

The ST6G3238ETBR is a cutting-edge component from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This high-performance product is an integral part of the semiconductor family that focuses on providing reliable and efficient solutions for data processing and power management.

Key Features

  • High-Speed Operation: The ST6G3238ETBR is built for speed, enabling rapid data transmission and processing, which is essential for high-performance computing and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, it is engineered to consume minimal power, making it ideal for portable and battery-powered applications where energy efficiency is critical.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers superior performance and reliability, ensuring that it can meet the requirements of the most advanced electronic systems.
  • Compact Design: The ST6G3238ETBR comes in a compact package, allowing for seamless integration into space-constrained designs without compromising on functionality.
  • Robustness: STMicroelectronics is known for its commitment to quality, and the ST6G3238ETBR is no exception. It is designed to withstand harsh operating conditions, ensuring long-term reliability.

Applications

The versatility of the ST6G3238ETBR makes it suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Advanced computing platforms
  • Portable electronic devices
  • Power management modules
  • Industrial automation systems

Product Specifications

The ST6G3238ETBR is designed with the following specifications:

  • Manufacturer: STMicroelectronics
  • Product Category: Semiconductors
  • RoHS: Compliant
  • Package / Case: To be specified based on the datasheet

For detailed technical specifications, potential buyers and engineers are encouraged to consult the datasheet provided by STMicroelectronics. The datasheet will offer comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes for the ST6G3238ETBR.

In conclusion, the ST6G3238ETBR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1735 $65.2050
65+ $1.7835 $115.9275
105+ $1.7276 $181.3980
140+ $1.6720 $234.0800
180+ $1.6162 $290.9160
240+ $1.4491 $347.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess