EN
  • EN
  • DE

NLSV4T244EDTR2G

Part No NLSV4T244EDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Translator 1 Circuit Channel
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NLSV4T244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLSV4T244EDTR2GOSDKR, NLSV4T244EDTR2GOSTR, NLSV4T244EDTR2GOSCT, NLSV4T244EDTR2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851520-NLSV4T244EDTR2G
Ultra Librarian 3D Model Ultra Librarian NLSV4T244EDTR2G CAD Model

Description

The NLSV4T244EDTR2G is a versatile, high-performance level translator device engineered by ON Semiconductor, a leading innovator in energy-efficient electronics. This component is designed to address the need for a reliable solution to interface devices operating at different voltage levels. It is an ideal choice for multi-voltage systems where signal integrity cannot be compromised.

Key Features

  • Level Translation: Capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on both the A and B ports, making it highly flexible for various applications.
  • High Speed: Supports high-speed data transfer, making it suitable for advanced communication protocols.
  • Low Quiescent Current: Ensures minimal power consumption when the device is in standby mode, contributing to energy efficiency in the overall system.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity, enhancing the durability of the device.
  • Packaging: Comes in a compact, lead-free, RoHS-compliant package that is designed for space-constrained applications.

Applications

The NLSV4T244EDTR2G is suitable for a wide range of applications, particularly where interfacing between different voltage levels is required. This includes, but is not limited to:

  • Mobile devices and smartphones
  • Computing and storage platforms
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial controls

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NLSV4T244EDTR2G is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring reliable operation and compatibility with a broad range of devices and protocols.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the NLSV4T244EDTR2G meets current environmental standards. This product is lead-free and RoHS-compliant, minimizing the ecological footprint and allowing for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess