EN
  • EN
  • DE

SN74LVC16T245DL

Part No SN74LVC16T245DL
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Translator 2 Circuit Channel
Manufacturer Texas Instruments
Series 74LVC
Package Tube
Family Name 74LVC16T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34073-5, SN74LVC16T245DL-ND, SN74LVC16T245DLG4, SN74LVC16T245DLG4-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845808-SN74LVC16T245DL
Ultra Librarian 3D Model Ultra Librarian SN74LVC16T245DL CAD Model

Description

The SN74LVC16T245DL device from Texas Instruments is a high-performance, 16-bit dual-supply bus transceiver that is designed to facilitate bidirectional communication between two buses of different voltage levels. This component is integral in applications where voltage level translation is required, such as interfacing between different logic levels in a mixed-voltage digital system.

Key Features:

  • Voltage Level Translation: The SN74LVC16T245DL is capable of translating signals between two logic levels ranging from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side, making it highly versatile for multi-voltage systems.
  • High-Speed Data Transfer: With support for high-speed data transfer, this transceiver ensures efficient communication between devices, making it suitable for high-performance applications.
  • Low Power Consumption: Designed with power-saving in mind, the SN74LVC16T245DL features a low quiescent current, which is beneficial for battery-powered and power-sensitive applications.
  • Direction Control: Direction control (DIR) inputs determine the direction of data flow, enabling bidirectional operation without the need for additional interfacing components.
  • Output Enable (OE): The OE input controls the transceiver outputs and can disable the outputs to place them in a high-impedance state, thus allowing for connection to a bus that may be driven by other devices.

Applications:

  • Level Translation for Data Bus Interfacing
  • Multivoltage Digital System Integration
  • Signal Bridging Between Different Logic Domains
  • Microprocessor or Microcontroller Interface
  • Communication Systems

The SN74LVC16T245DL is housed in a 48-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while ensuring reliable connectivity. Its robust design and wide compatibility make it an ideal choice for designers looking to create systems that require stable and efficient level shifting capabilities.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1303 $50.0848
39+ $2.5685 $100.1715
61+ $2.4882 $151.7802
84+ $2.4080 $202.2720
108+ $2.3277 $251.3916
144+ $2.0869 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess