EN
  • EN
  • DE

SN74GTL2107PW

Part No SN74GTL2107PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 12
Input Signal GTL, LVTTL
Output Signal LVTTL, GTL
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number 74GTL2107
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254428-SN74GTL2107PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTL2107PW CAD Model

Description

Introducing the SN74GTL2107PW from Texas Instruments

The SN74GTL2107PW is a state-of-the-art bi-directional transceiver designed by Texas Instruments, a leader in semiconductor technology. This device is part of the GTL2000 family and is specifically engineered to facilitate the communication between GTL (Gunning Transceiver Logic) and TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) interfaces. Its versatility makes it an excellent choice for a variety of data communication and processor interface applications.

Key Features

  • Versatile Voltage Compatibility: The transceiver is compatible with a range of operating voltages, making it suitable for interfacing with multiple logic levels.
  • High-Speed Data Transfer: With its ability to support high-speed data transfer, the SN74GTL2107PW is ideal for applications that require quick and efficient communication between devices.
  • Low-Power Consumption: This device is designed to consume minimal power, which helps to extend the life of battery-powered devices and reduces overall energy costs for system operation.
  • Robust Protection Features: It includes over-voltage tolerant inputs and outputs, ensuring the device is protected against unexpected voltage spikes.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout and reduces signal crosstalk, providing a cleaner signal environment.

Applications

The SN74GTL2107PW is ideal for various applications including, but not limited to:

  • Server and workstation motherboards
  • Data communication systems
  • Processor-to-Peripheral interfaces
  • Signal bridging between different logic levels

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74GTL2107PW is designed for surface mount technology, allowing for a compact footprint on the circuit board. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high reliability and performance standards.

Whether you're designing a new system or upgrading an existing one, the SN74GTL2107PW from Texas Instruments offers a reliable and efficient solution for your TTL or CMOS interfacing needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6042 $50.6462
27+ $3.7779 $102.0033
41+ $3.6598 $150.0518
57+ $3.5417 $201.8769
74+ $3.4237 $253.3538
98+ $3.0695 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,268 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess