EN
  • EN
  • DE

74LVX4245WMX

Part No 74LVX4245WMX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74LVX
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOP
Base Product Number 74LVX4245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVX4245WMXDKR,74LVX4245WMXTR,74LVX4245WMXCT,74LVX4245WMX-ND
Standard Package 1,000
Win Source Part Number 997629-74LVX4245WMX
Ultra Librarian 3D Model Ultra Librarian 74LVX4245WMX CAD Model

Description

ON Semiconductor 74LVX4245WMX: A Versatile Octal Dual-Supply Transceiver

The 74LVX4245WMX from ON Semiconductor is an advanced octal dual-supply transceiver designed to facilitate seamless data transfer between two different voltage domains. This integrated circuit is part of the 74LVX family, which is known for its low-voltage operation and high-speed interface technology. The 74LVX4245WMX is particularly suitable for applications that require interfacing between 3.3V and 5V systems, making it an ideal choice for mixed-voltage environments commonly found in modern electronic systems.

This transceiver features eight non-inverting bidirectional channels, allowing it to transmit data in either direction through its A and B ports. The direction of data flow is controlled by the direction control (DIR) input, while the output enable (OE) input controls the transceiver's output stages, ensuring that the device can be placed in a high-impedance state whenever necessary.

One of the key attributes of the 74LVX4245WMX is its flexibility in power supply requirements. It can operate with a V<sub>CC range of 2.7V to 3.6V on the A side and a V<sub>CC range of 4.5V to 5.5V on the B side. This dual-supply capability is crucial for interfacing between low-voltage and standard TTL logic levels without the need for additional level-shifting components.

The device is housed in a space-saving 24-lead SOIC package, which makes it suitable for use in applications where board space is at a premium. Furthermore, the 74LVX4245WMX boasts a robust ESD protection system, ensuring the transceiver's reliability and longevity in the face of electrostatic discharge events.

In summary, the ON Semiconductor 74LVX4245WMX is a highly versatile octal dual-supply transceiver that offers reliable performance in mixed-voltage applications. Its bidirectional data flow, dual-supply voltage capability, and compact form factor make it an excellent choice for designers looking to bridge different logic levels while conserving PCB space.

Technical specifications and application notes for the 74LVX4245WMX can be found on the ON Semiconductor website, providing engineers with the necessary information to integrate this transceiver into their designs effectively.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess