EN
  • EN
  • DE

DS1812-10+T

Part No DS1812-10+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821965-DS1812-10+T
Ultra Librarian 3D Model Ultra Librarian DS1812-10+T CAD Model

Description

The DS1812-10+T from Maxim Integrated is a robust, precision microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a precise, cost-effective system for managing power supply and battery control functions in a range of electronic applications.

Key Features

  • Voltage Monitoring: This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It monitors the supply voltage and keeps the µP in reset until that voltage reaches a stable operating level and remains there for a predetermined time period.
  • Accuracy: The DS1812-10+T has a factory-trimmed reset threshold, which provides high accuracy and eliminates the need for external components.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered applications.
  • Temperature Range: The device operates over a wide temperature range, from -40°C to +85°C, enabling its use in various environmental conditions.
  • Package: Available in a compact, 3-pin TO-92 package, the DS1812-10+T is designed for space-constrained applications.

Applications

The DS1812-10+T is ideal for use in various applications that require reliable voltage monitoring, such as:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Portable/battery-powered equipment

Technical Specifications

Parameter Value
Reset Threshold Voltage 4.375V (min), 4.625V (max)
Reset Active Time 150ms (min)
Supply Current 40µA (typical)
Operating Temperature -40°C to +85°C
Package Type TO-92-3

With its precision voltage monitoring and low power consumption, the DS1812-10+T is a reliable solution for systems that cannot tolerate any disruption in power supply, ensuring the proper operation and stability of critical electronic systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess