EN
  • EN
  • DE

DRV8312DDWR

Part No DRV8312DDWR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 44HTSSOP / 3-Phase Motor Driver 12V 44-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 80 mOhm LS, 80 mOhm HS
Channel Output Current 3.5A
Current - Peak Output 6.5A
Supply Voltage - Operating 10.8 V to 13.2 V
Voltage - Load 0 V to 52.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 44-HTSSOP
Win Source Part Number 014619-DRV8312DDWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DRV8312
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8312DDWR CAD Model

Description

DRV8312DDWR: Three-Phase Brushless Motor Driver

The DRV8312DDWR is a versatile, high-performance three-phase brushless motor driver from Texas Instruments, designed to provide efficient and dynamic motor control solutions. Ensuring optimal functionality, this component integrates easily into various applications requiring precision motor management.

  • Industrial automation systems
  • Electric bicycles and scooters
  • Robotic vacuum cleaners

Features and Benefits

  • Wide operating voltage range: Supports robust applications with varying power requirements.
  • Fully protected design: Includes overcurrent, undervoltage, and overtemperature protections.
  • High-efficiency operation: Reduces power consumption and enhances system longevity.

Additional Details

With the DRV8312DDWR, engineers can maximize control and efficiency in motor-driven systems, facilitating designs that demand precision and reliability.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0963 $52.3852
10+ $10.7457 $107.4570
15+ $10.4099 $156.1485
20+ $10.0741 $201.4820
26+ $9.7383 $253.1958
35+ $8.7309 $305.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess