EN
  • EN
  • DE

VT1677SBFQX

Part No VT1677SBFQX
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC INTERFACE CONTROLLER / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number VT1677
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 804957-VT1677SBFQX
Ultra Librarian 3D Model Ultra Librarian VT1677SBFQX CAD Model

Description

The VT1677SBFQX is a cutting-edge integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance chip is designed to cater to the demanding needs of advanced electronic systems across a variety of industries.

At the heart of the VT1677SBFQX is a robust architecture that ensures reliable operation under a wide range of conditions. Its precision-engineered design enables it to deliver exceptional functionality and efficiency, making it an ideal choice for designers looking to enhance their applications with superior technology.

Key Features

  • High Precision: The VT1677SBFQX is built for accuracy, providing stable and precise readings that are essential for critical applications.
  • Durability: Maxim Integrated's commitment to quality means this product is manufactured to withstand harsh environments and provide long-term reliability.
  • Flexibility: With its versatile design, the VT1677SBFQX can be integrated into a wide range of applications, from industrial control systems to portable devices.
  • Energy Efficiency: This device is designed with power conservation in mind, making it suitable for battery-powered applications where energy efficiency is paramount.

Applications

The VT1677SBFQX's advanced features make it an excellent choice for a variety of applications, including but not limited to:

  • Medical devices
  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Portable consumer electronics

Technical Specifications

The technical specifications of the VT1677SBFQX include a broad operating temperature range, low power consumption, and compatibility with various signal types. It is available in a compact package, making it easy to incorporate into space-constrained designs without sacrificing performance.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

Quality and Support

Maxim Integrated ensures that the VT1677SBFQX meets the highest standards of quality and reliability. Customers can rely on Maxim's extensive support network for design assistance and technical support throughout their product development cycle.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2835 $51.4020
29+ $3.5147 $101.9263
45+ $3.4048 $153.2160
61+ $3.2950 $200.9950
79+ $3.1852 $251.6308
106+ $2.8557 $302.7042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess