EN
  • EN
  • DE

VT1677SBFQ

Part No VT1677SBFQ
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWER MANAGEMENT / Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number VT1677
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 903062-VT1677SBFQ
Ultra Librarian 3D Model Ultra Librarian VT1677SBFQ CAD Model

Description

The VT1677SBFQ is a high-performance, integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is tailored for applications requiring efficient power management and precision control in compact spaces. It is an ideal solution for designers looking to enhance system reliability and performance while minimizing power consumption.

Key Features

  • High Efficiency: The VT1677SBFQ offers exceptional energy efficiency, which is crucial for battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Compact Design: Its small form factor is perfect for space-constrained applications, allowing designers to maintain a slim product profile without sacrificing performance.
  • Robust Power Management: With advanced power management capabilities, this IC ensures stable operation under varying load conditions, contributing to the overall longevity of the end product.
  • Integrated Protection Features: The VT1677SBFQ includes built-in protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.

Applications

The versatility of the VT1677SBFQ makes it suitable for a wide range of applications. It is particularly well-suited for portable electronics, such as smartphones and tablets, where power efficiency and space are at a premium. Additionally, it can be employed in medical devices, IoT gadgets, and other consumer electronics that require reliable power management.

Technical Specifications

The VT1677SBFQ operates over a broad voltage range and is designed to interface seamlessly with other components within a system. It features multiple output channels that can be configured to meet the specific needs of the application. The IC also boasts a high switching frequency, which allows for the use of smaller external components, further reducing the overall footprint and cost of the end design.

With Maxim Integrated's commitment to quality and reliability, the VT1677SBFQ represents a smart choice for engineers and designers looking to optimize their power management solutions. Its combination of efficiency, compactness, and robust protection features make it a standout component in the field of integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess