EN
  • EN
  • DE

SIC788CD-T1-GE3

Part No SIC788CD-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description 50A VRPOWER INTEGRATED POWER ST  /  Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Vishay Siliconix
Series VRPower®
Package Tape & Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 50A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case PowerPAK® MLP66-40
Supplier Device Package PowerPAK® MLP66-40
Base Product Number SIC788
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIC788CD-T1-GE3DKR,SIC788CD-T1-GE3CT,SIC788CD-T1-GE3-ND,SIC788CD-T1-GE3TR
Standard Package 3,000
Win Source Part Number 1191377-SIC788CD-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIC788CD-T1-GE3 CAD Model

Description

The Vishay Siliconix SIC788CD-T1-GE3 is a PMIC full, half-bridge driver integrated circuit.

  • Voltage Load: 4.5V to 18V
  • Current Output/Channel: 50A
  • Features: Bootstrap circuit, diode emulation, and status flag
  • Application: Synchronous buck converters
  • Fault Protection: Over-temperature, shoot-through, and UVLO
  • Output Configuration: Half-bridge
  • Load Type: Inductive
  • Package/Case: PowerPAK® MLP66-40
  • Mounting Type: SMD (SMT)
  • Compliance: VRPower® series

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess