EN
  • EN
  • DE
  • IT

PTN3460BS/F4

Part No PTN3460BS/F4
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description EDP TO LVDS BRIDGE IC / Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PTN3460
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 726104-PTN3460BS/F4
Ultra Librarian 3D Model Ultra Librarian PTN3460BS/F4 CAD Model

Description

Product Overview: PTN3460BS/F4 by NXP

The PTN3460BS/F4 is a cutting-edge DisplayPort™ to LVDS bridge device that seamlessly integrates into various display applications. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to offer a high-performance interface solution for connecting systems that output DisplayPort signals to displays that utilize Low Voltage Differential Signaling (LVDS).

Key Features

  • DisplayPort to LVDS Conversion: The PTN3460BS/F4 effortlessly converts DisplayPort signals into LVDS, enabling the use of modern video sources with legacy display technologies.
  • High-Resolution Support: It supports high-resolution video, making it ideal for applications requiring crisp and clear visual output.
  • Adaptive Sync Support: This device is capable of handling adaptive synchronization techniques, which helps in reducing screen tearing and stuttering for a smoother visual experience.
  • EDID Management: The onboard EDID management allows for automatic display configurations, simplifying the setup process and ensuring compatibility.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3460BS/F4 minimizes energy usage, making it suitable for battery-powered devices.
  • Compact Package: The small form factor of the device allows for easy integration into various designs without occupying significant space.

Applications

The PTN3460BS/F4 is versatile and can be used in a wide range of applications, including:

  • Notebooks and Personal Computers
  • Monitors and High-Resolution Displays
  • Digital Signage and Public Information Displays
  • Industrial and Medical Equipment Displays
  • Embedded Systems and Consumer Electronics

Technical Specifications

With its robust feature set and reliable performance, the PTN3460BS/F4 is equipped to meet the demands of modern display interfaces. For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation.

Conclusion

The NXP PTN3460BS/F4 is an exemplary bridge solution that offers a seamless and efficient way to connect DisplayPort sources to LVDS displays. Its wide array of features and support for high-resolution video make it an excellent choice for enhancing display capabilities in various electronic products.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 20A 8VSON
Lowest to $1.7882
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ON Semiconductor
IC SPS MOD POWER STAGE PQFN39 / Driver
Lowest to $5.3355
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
Lowest to $4.6842
Renesas Electronics America
MOD SMART POWER STAGE SPS / Driver
Lowest to $5.1938
Infineon Technologies
IC HALF BRIDGE DRIVER 10A 31PQFN
Lowest to $5.8219

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0243 $66.2673
27+ $4.9429 $133.4583
41+ $4.7889 $196.3449
56+ $4.6350 $259.5600
73+ $4.4798 $327.0254
97+ $4.0167 $389.6199
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess