EN
  • EN
  • DE

LB1868-H

Part No LB1868-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MOTION CONTROL ELECTRONIC / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LB1868
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1182316-LB1868-H
Ultra Librarian 3D Model Ultra Librarian LB1868-H CAD Model

Description

ON Semiconductor LB1868-H Motor Driver IC

The LB1868-H from ON Semiconductor is a high-performance motor driver IC designed to provide efficient and precise control for a wide range of motor applications. This versatile driver is particularly well-suited for driving small brushless DC motors, making it an ideal choice for portable devices, home appliances, and office equipment where space is at a premium and energy efficiency is of paramount importance.

The LB1868-H operates from a power supply voltage range of 4.5V to 5.5V, which is typical for logic-level applications. Its output current capability is optimized for driving motors directly, without the need for additional power transistors. This feature simplifies circuit design and reduces the overall component count, leading to a more compact and cost-effective motor control solution.

One of the key features of the LB1868-H is its built-in PWM (Pulse Width Modulation) control, which allows for precise speed control of the motor. PWM is a highly efficient way to regulate the speed of a motor, as it controls the amount of power delivered to the motor by adjusting the duty cycle of the control signal. This results in lower power consumption and reduced heat generation, which can be critical in battery-powered or heat-sensitive applications.

The device also includes various protection features, such as thermal shutdown and under-voltage lockout, which help to ensure the longevity and reliability of the motor and the driver IC. These protective measures safeguard the system against potential damage caused by overheating or insufficient power supply conditions.

Additionally, the LB1868-H is available in a compact package, making it easy to integrate into space-constrained designs. Its small footprint does not compromise its performance or functionality, providing designers with a powerful motor control solution that can be used in a variety of applications.

In summary, the LB1868-H motor driver IC from ON Semiconductor is a highly integrated and efficient solution for controlling small brushless DC motors. With its built-in PWM control, robust protection features, and compact design, it is an excellent choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess