EN
  • EN
  • DE

NCP340MUTBG

Part No NCP340MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 4UDFN  /  Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 26mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-UDFN (1.2x1.6)
Package / Case 4-UFDFN Exposed Pad
Base Product Number NCP340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP340MUTBG-ND,NCP340MUTBGOSCT,NCP340MUTBGOSTR,NCP340MUTBGOSDKR
Standard Package 3,000
Win Source Part Number 1024836-NCP340MUTBG
Ultra Librarian 3D Model Ultra Librarian NCP340MUTBG CAD Model

Description

ON Semiconductor NCP340MUTBG Load Switch

The ON Semiconductor NCP340MUTBG is a high-performance, single P-channel MOSFET load switch designed for power management applications. It is an ideal solution for portable and battery-powered devices where efficient power distribution and consumption are crucial. This advanced load switch integrates several features that contribute to its reliability, efficiency, and ease of use.

Key Features

  • Low R<sub>DS(on): The device boasts a low on-resistance, which minimizes power loss and improves overall efficiency when the switch is in the ON state.
  • Input Voltage Range: It operates over a broad input voltage range from 1.0V to 5.5V, making it versatile for various applications and compatible with many standard power rails.
  • Current Limiting: The NCP340MUTBG features programmable current limiting to protect the power source and load from overcurrent conditions.
  • Fast Turn-On Time: The load switch is engineered for a fast turn-on time, which is essential for applications that require quick power-up sequences.
  • Controlled Slew Rate: The device includes a controlled slew rate to reduce inrush current, which can help prevent voltage drops and system instability during turn-on.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the switch remains off if the input voltage is below a certain threshold, safeguarding the device and the system.
  • Ultra-Small Footprint: Packaged in a space-saving 6-pin 1.2mm x 1.0mm x 0.35mm uDFN package, the NCP340MUTBG is ideal for space-constrained applications.

Applications

The NCP340MUTBG is well-suited for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Wireless headsets and earbuds
  • Portable media players
  • IoT devices
  • Power banks

With its combination of low on-resistance, fast switching, and protective features, the ON Semiconductor NCP340MUTBG load switch is an excellent choice for designers looking to enhance the power efficiency and reliability of their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
305+ $0.6666 $203.3130
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess