EN
  • EN
  • DE

LTC3556EUFD#TRPBF

Part No LTC3556EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 118156-LTC3556EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3556EUFD#TRPBF CAD Model

Description

Product Overview: LTC3556EUFD#TRPBF

The LTC3556EUFD#TRPBF is a highly integrated power management solution from Linear Technology, designed to cater to the demanding needs of portable applications. This multifunctional device incorporates a linear charger, a synchronous step-down DC/DC converter, and multiple LDO regulators, making it a versatile choice for powering a wide range of portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Power Management: The LTC3556EUFD#TRPBF includes a full-featured battery charger for single-cell Li-Ion/Polymer batteries, three high-efficiency synchronous buck regulators, and an always-on LDO, all in one compact package.
  • Efficiency: With synchronous step-down converters, the device ensures efficient power conversion, which is crucial for maximizing battery life in portable applications.
  • Programmable Charging Profiles: The battery charger supports programmable charge termination, charge current, and float voltage, providing flexibility to work with various battery chemistries and capacities.
  • Thermal Management: The LTC3556EUFD#TRPBF features an internal thermal regulation mechanism to optimize the charge rate under all conditions, ensuring safe operation and protection of the battery and circuitry.
  • Multiple Output Voltages: The device provides multiple output voltages from the buck converters and LDO to power the core, memory, and I/O of microprocessors, making it an ideal system-level power solution.

Power Efficiency and Safety

The LTC3556EUFD#TRPBF is designed with power efficiency in mind. Its synchronous buck converters utilize low RDS(ON) internal switches to minimize power loss, while the integrated LDO can supply always-on power with minimal quiescent current. Additionally, the device includes overvoltage, overcurrent, and thermal protection features to ensure the safety and reliability of the end application.

Package and Availability

Encased in a compact QFN package, the LTC3556EUFD#TRPBF is designed for space-constrained applications. The part number #TRPBF denotes tape and reel packaging with lead-free finish, which is suitable for automated pick-and-place manufacturing processes, and adheres to RoHS standards for environmental compliance.

With its comprehensive feature set and compact design, the LTC3556EUFD#TRPBF from Linear Technology stands out as a robust power management solution for modern portable devices that require efficient, reliable, and flexible power delivery.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess