EN
  • EN
  • DE

ATA2069-TAQY

Part No ATA2069-TAQY
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC CTLR FLASHER W/TRAILER 8-SOIC  /  Automotive PMIC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Applications Automotive
Voltage - Supply 9V ~ 15V
Temperature Range - Operating -40°C ~ 95°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ATA2069
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA2069-TAQYCT,ATA2069-TAQYDKR,ATA2069-TAQYTR,ATA2069TAQY,ATA2069-TAQY-ND
Standard Package 4,000
Win Source Part Number 1024396-ATA2069-TAQY
Ultra Librarian 3D Model Ultra Librarian ATA2069-TAQY CAD Model

Description

The ATA2069-TAQY is a cutting-edge component from Microchip Technology, a leader in the semiconductor industry. This product is designed to provide a high level of performance for a wide range of applications. It is particularly well-suited for use in advanced electronic systems that require reliability, efficiency, and precision.

Key Features

  • High Integration: The ATA2069-TAQY integrates multiple functionalities into a single chip, which can help reduce the overall system complexity and save on space and cost.
  • Low Power Consumption: This product is engineered to operate with minimal power usage, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Performance: Designed to withstand harsh conditions, the ATA2069-TAQY maintains its performance across a wide temperature range and under various environmental stresses.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this component ensures fast processing speeds and efficient operation, contributing to the overall performance of the end product.

Applications

The versatility of the ATA2069-TAQY allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The ATA2069-TAQY is manufactured in state-of-the-art facilities, ensuring that each component meets Microchip's stringent requirements for quality control. Customers can trust this product to perform consistently over time and in the most demanding conditions.

Support and Resources

Microchip Technology provides extensive support and resources for the ATA2069-TAQY, including technical documentation, application notes, and design tools. Customers also have access to Microchip's customer service and technical support teams, ensuring that any questions or concerns can be addressed promptly and effectively.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess