EN
  • EN
  • DE

LTC3826EG-1#PBF

Part No LTC3826EG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 124970-LTC3826EG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3826EG-1#PBF CAD Model

Description

Linear Technology LTC3826EG-1#PBF Dual 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3826EG-1#PBF is a high-performance dual 2-phase synchronous step-down DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced controller is a perfect solution for power supply designs that require low voltage, high current outputs with a compact footprint and high efficiency.

With its wide input voltage range of 4V to 28V, the LTC3826EG-1#PBF is versatile enough to handle a variety of applications, from distributed power systems to point-of-load conversions in complex equipment. The device can produce two independent output voltages ranging from 0.6V to 5.5V, which can be set with a precision external resistor divider, ensuring flexibility and accuracy in meeting specific power requirements.

The LTC3826EG-1#PBF features a powerful 1.1Ω onboard all N-channel gate driver, which is capable of driving large power MOSFETs, thus delivering high power and efficiency. The dual, 2-phase operation not only reduces the required input and output capacitance but also minimizes the size of the inductors needed, making it an ideal choice for space-constrained applications.

One of the key benefits of this controller is its PolyPhase® operation, which reduces input and output ripple, and allows for the use of smaller, lower cost inductors and capacitors. Additionally, the LTC3826EG-1#PBF incorporates a constant frequency current mode architecture with a programmable frequency from 250kHz to 750kHz, which can be synchronized to an external clock, giving designers complete control over switching frequency to optimize efficiency and component size.

Other notable features include differential output voltage sensing for improved regulation accuracy, a power good output signal, and a selectable continuous, pulse-skipping, or low ripple Burst Mode operation at light loads, enhancing the efficiency across the entire load range. The LTC3826EG-1#PBF also provides comprehensive protection features such as overvoltage, undervoltage lockout, and foldback current limiting, ensuring reliable operation under abnormal conditions.

Overall, the LTC3826EG-1#PBF from Linear Technology is a robust and flexible solution that meets the demands of modern power supply designs, providing efficient, precise, and reliable power conversion in a compact package.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess