EN
  • EN
  • DE

NCV57080CDR2G

Part No NCV57080CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC IGBT GATE DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000169-NCV57080CDR2G
Manufacturer onsemi
Category Integrated Circuits (ICs)- Power Management (PMIC)- Gate Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian NCV57080CDR2G CAD Model

Description

The NCV57080CDR2G is a high-performance, automotive-grade voltage regulator designed and manufactured by ON Semiconductor. This device is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and durability in a wide range of operating conditions. The NCV57080CDR2G is an ideal solution for power management in automotive electronics, such as infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS).

Key Features

  • Output Voltage: The device provides a stable and precise output voltage, which is crucial for the sensitive electronics in modern vehicles.
  • High Current Capability: It is capable of delivering a substantial amount of current, ensuring that even power-hungry automotive components can be adequately powered.
  • Thermal Protection: The NCV57080CDR2G includes thermal shutdown protection, which safeguards the device and connected components from damage due to excessive heat.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Wide Operating Temperature Range: This device can operate effectively across a broad temperature spectrum, making it suitable for the harsh environments found in automotive applications.
  • Package: The NCV57080CDR2G comes in a compact and robust package that is designed for space-constrained applications.

Applications

The NCV57080CDR2G's robust design and high reliability make it an excellent choice for a variety of automotive applications, including but not limited to:

  • Power supplies for microcontrollers and other sensitive electronics
  • Automotive infotainment systems
  • Instrument clusters
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that comply with global automotive industry standards. The NCV57080CDR2G is AEC-Q100 qualified, ensuring that it meets the stringent requirements for automotive-grade components. Additionally, the device is manufactured in ISO/TS 16949 certified facilities, reflecting ON Semiconductor's dedication to best-in-class manufacturing processes and product reliability.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2849 $50.2678
54+ $1.8748 $101.2392
83+ $1.8162 $150.7446
114+ $1.7576 $200.3664
148+ $1.6990 $251.4520
197+ $1.5233 $300.0901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess