EN
  • EN
  • DE

LTC3803HS6-5#TRPBF

Part No LTC3803HS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 117065-LTC3803HS6-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803HS6-5#TRPBF CAD Model

Description

LTC3803HS6-5#TRPBF - Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803HS6-5#TRPBF is a high-performance, constant frequency, current mode PWM flyback DC/DC controller manufactured by Linear Technology. Designed with precision and efficiency in mind, this controller is well-suited for a variety of applications requiring reliable power conversion and management.

Key Features:

  • Constant Frequency Operation: The device operates at a fixed frequency of 200kHz, which allows for a predictable and low-noise performance. This feature simplifies the design of the magnetic components and the layout of the PCB.
  • Low Startup and Operating Current: The LTC3803HS6-5#TRPBF boasts a low startup current of just 10μA and an operating current of 2mA, making it an energy-efficient choice for battery-powered or energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 9V to 30V, this controller can accommodate a variety of power sources and is particularly adaptable to fluctuating input conditions.
  • No External Power Components: The absence of an external power switch, catch diode, or compensation components streamlines the design process, reducing the overall component count and saving board space.
  • High Output Voltage Accuracy: The controller ensures precise power delivery with an output voltage accuracy of ±2%, which is essential for sensitive electronic devices that require consistent power levels.

Applications:

The LTC3803HS6-5#TRPBF is ideal for a wide range of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Power Over Ethernet (PoE) Systems
  • Secondary Side Regulation

Package and Reliability:

This device is available in a compact SOT-23 package, which is suitable for space-constrained applications. The LTC3803HS6-5#TRPBF is also designed to meet high reliability standards, ensuring stable and consistent performance over its operational lifespan.

Overall, the LTC3803HS6-5#TRPBF from Linear Technology is a robust and efficient solution for your power management needs, providing precise control, low power consumption, and a simplified design process.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8446 $53.2906
26+ $3.9751 $103.3526
39+ $3.8508 $150.1812
54+ $3.7266 $201.2364
70+ $3.6024 $252.1680
93+ $3.2297 $300.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess