EN
  • EN
  • DE

UCC28085PW

Part No UCC28085PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8TSSOP / Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Mounting Surface Mount
Base Product Number UCC28085
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14335-5,-UCC28085PWG4,UCC28085PWG4-ND,296-14335-5-NDR,-296-14335-5,-UCC28085PWG4-NDR,TEXTISUCC28085PW,-296-14335-5-ND,-UCC28085PW-NDR,-296-14335-5-NDR,2156-UCC28085PW,UCC28085PWG4
Standard Package 150
Win Source Part Number 1317716-UCC28085PW
Ultra Librarian 3D Model Ultra Librarian UCC28085PW CAD Model

Description

The UCC28085PW is a versatile and robust active Power Factor Correction (PFC) controller IC from Texas Instruments, designed to enhance power efficiency and reduce energy consumption in a wide array of applications. This advanced controller is housed in a compact 8-pin TSSOP package, making it suitable for space-constrained designs.

At the heart of the UCC28085PW lies a BiCMOS process technology which enables the integration of low-power, high-speed circuits with power and precision analog circuits on the same chip. This technology ensures that the device delivers optimal performance in managing and correcting the power factor of AC-DC power systems, leading to improved energy efficiency and reduced harmonic distortion.

One of the key features of this PFC controller is its ability to operate over a wide supply voltage range of 9 V to 25 V, which makes it adaptable to a variety of power systems. The UCC28085PW also boasts a programmable switching frequency that can be set from 16 kHz to 250 kHz, allowing designers to optimize their applications for efficiency or component size.

The UCC28085PW incorporates advanced features such as soft-start, which ensures a controlled startup and reduces stress on the power supply components. Additionally, the device includes protections like peak current limit and overvoltage protection, which safeguard the system against potentially damaging conditions.

This PFC controller is ideal for applications such as AC-DC adapters, power supplies for desktops, servers, and televisions, as well as lighting systems. Its high level of integration, coupled with Texas Instruments' commitment to quality, makes the UCC28085PW a reliable choice for designers looking to enhance the power factor and efficiency of their power supply designs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website where they can also find design tools and simulation models to facilitate the integration of the UCC28085PW into their projects.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess