EN
  • EN
  • DE

TEA2209T/1J

Part No TEA2209T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC ACTIVE BRIDGE CTRL SO16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Desktop, Notebook PCs
Current - Supply 2mA
Voltage - Supply 440V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TEA2209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373163-TEA2209T/1J
Ultra Librarian 3D Model Ultra Librarian TEA2209T/1J CAD Model

Description

The TEA2209T/1J is a state-of-the-art Zero-Voltage Switching (ZVS) controller chip designed by NXP Semiconductors. This innovative product is engineered to enhance the efficiency and performance of high-frequency switch-mode power supplies, particularly resonant converters such as LLC resonant topologies.

At the heart of the TEA2209T/1J's capabilities lies its ability to facilitate zero-voltage switching across a wide range of load conditions, significantly reducing the switching losses that typically occur in traditional hard-switched power supplies. By enabling soft-switching, the TEA2209T/1J allows power supply designs to achieve higher efficiency, reduced electromagnetic interference (EMI), and improved thermal performance.

Key Features

  • Efficiency: The ZVS control significantly lowers switching losses, enabling power supplies to operate with higher efficiency across a wide load range.
  • Flexibility: Compatible with a variety of resonant topologies, the TEA2209T/1J supports diverse applications and design requirements.
  • Performance: Enhanced performance due to minimized EMI and reduced component stress, leading to longer product life and reliability.
  • Integration: The compact form factor of the TEA2209T/1J allows for seamless integration into existing circuit designs without the need for significant layout changes.

Applications

The TEA2209T/1J is ideally suited for a range of applications where power efficiency and density are critical. These include:

  • Desktop and laptop power adapters
  • Telecom and datacom power systems
  • Industrial power supplies
  • LED lighting systems

With its advanced ZVS technology, the TEA2209T/1J from NXP is an excellent choice for designers looking to optimize their power supply solutions for both performance and efficiency. Its robust feature set ensures it can meet the demands of various high-performance applications, making it a versatile component in the power management industry.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1250 $57.0000
18+ $5.8462 $105.2316
27+ $5.6635 $152.9145
37+ $5.4808 $202.7896
48+ $5.2981 $254.3088
64+ $4.7500 $304.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess