EN
  • EN
  • DE

LTC4223IDHD-1#TRPBF

Part No LTC4223IDHD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin DFN EP T/R / IC CNTRLR HOT SWAP DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783953-LTC4223IDHD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-1
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223IDHD-1#TRPBF CAD Model

Description

Product Overview: LTC4223IDHD-1#TRPBF

The LTC4223IDHD-1#TRPBF is a high-performance, dual Hot Swap™ controller designed by Linear Technology, a brand of Analog Devices, to ensure safe board insertion and removal from live backplanes. This integrated circuit is particularly suitable for managing electronic circuit boards that connect to a hot power bus. With its advanced features, the LTC4223IDHD-1#TRPBF provides precise control over the power supply to protect both the electronic system and the user.

Key Features

  • Dual Channel Operation: This device can independently control the power for two separate supply voltages, which is ideal for systems that require dual supply rails.
  • Wide Operating Voltage Range: The LTC4223IDHD-1#TRPBF operates over a wide voltage range, accommodating various applications and ensuring flexibility in system design.
  • Adjustable Overcurrent Protection: Users can set overcurrent protection thresholds to match specific system requirements, enhancing the safety and reliability of the application.
  • Fast Overcurrent Fault Response: The device is capable of responding to overcurrent faults swiftly, minimizing the risk of damage due to excessive current.
  • Power Good Outputs: The presence of 'Power Good' outputs allows for easy monitoring of the system's health and provides a means for downstream logic to react accordingly.
  • Compact Package: Housed in a compact 16-lead DFN package, the LTC4223IDHD-1#TRPBF saves board space and is suitable for dense PCB layouts.

Applications

The LTC4223IDHD-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

Linear Technology's LTC4223IDHD-1#TRPBF is manufactured to high standards, ensuring both quality and reliability for critical applications. The device is available in a RoHS-compliant package and is designed to meet the rigorous demands of commercial and industrial environments.

With its combination of dual-channel operation, wide voltage range, adjustable protection features, and compact design, the LTC4223IDHD-1#TRPBF is an excellent choice for designers looking to implement Hot Swap capabilities in their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess