EN
  • EN
  • DE

LSP980818E3A

Part No LSP980818E3A
Manufacturer Lite-On Inc.
Catalog PMIC - Power Management - Specialized
Description Bipolar LDO, 6.5V, 1A, SOT223-3L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Max Output Current 1 A
Nominal Input Voltage 6.5 V
Quiescent Current 3 mA
Win Source Part Number 962109-LSP980818E3A
Categories PMIC - Power Management - Specialized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP980818E3A CAD Model

Description

The Lite-On Inc. LSP980818E3A is a Power Management Integrated Circuit (PMIC) used in specialized applications.

  • Quiescent Current: 3 mA
  • Accuracy: 2%
  • Popularity: Not very popular
  • Demand: Low
  • Supply and Demand Status: Limited
  • Maximum Output Current: 1 A
  • Nominal Input Voltage: 6.5 V

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess