EN
  • EN
  • DE

ADP50460008CBZR

Part No ADP50460008CBZR
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC COMPACT PMU 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Digital Camera
Current - Supply 4.75mA
Voltage - Supply 2.1V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.96x3.96)
Base Product Number ADP50460008
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 744267-ADP50460008CBZR
Ultra Librarian 3D Model Ultra Librarian ADP50460008CBZR CAD Model

Description

ADP50460008CBZR Integrated Circuit by Analog Devices Inc.

The ADP50460008CBZR is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient power management and precision analog processing. This IC is part of a family of devices that combine advanced technology with innovative features to deliver exceptional performance and reliability.

Key Features:

  • High Integration: The ADP50460008CBZR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered applications where energy efficiency is critical.
  • Robust Protection Features: Built-in protection mechanisms such as over-temperature and over-current protection ensure the longevity and reliability of both the IC and the end application.
  • Compact Package: The compact size of the ADP50460008CBZR allows for its use in space-constrained applications without compromising on functionality.

Applications:

The versatility of the ADP50460008CBZR makes it suitable for a broad range of applications, including but not limited to:

  • Portable and wearable devices
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADP50460008CBZR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the reliability and performance of this IC for their critical applications.

Technical Support and Resources:

Designers and engineers can access a wealth of resources provided by Analog Devices, including detailed datasheets, application notes, and technical support from the company's experts. These resources are designed to assist in the smooth integration of the ADP50460008CBZR into various applications, ensuring a quick and efficient design cycle.

With its combination of advanced features, the ADP50460008CBZR from Analog Devices Inc. stands out as a smart choice for designers looking for a high-quality, versatile IC to power their next-generation devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess