EN
  • EN
  • DE

XCV300-5PQG240I

Part No XCV300-5PQG240I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx QFP240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 322970
RoHS Compliant
Win Source Part Number 1003921-XCV300-5PQG240I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300-5PQG240I CAD Model

Description

The XCV300-5PQG240I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex series. These FPGAs are designed to provide a high-performance, flexible platform for implementing custom digital circuits. They are used in a wide array of applications requiring high speed, reconfigurability, and parallel processing capabilities.

Applications:

  • Telecommunications: Used in base stations, network switches, and routers for signal processing and data routing.
  • Industrial Automation: Employed in motor control, machine vision, and process control systems.
  • Aerospace and Defense: Found in radar systems, electronic warfare, and flight control systems.
  • Medical Imaging: Used in MRI, CT scanners, and ultrasound equipment for image processing.
  • Consumer Electronics: Utilized in high-end video processing and gaming consoles.

Features:

  • Configurable Logic Blocks (CLBs): Provides configurable logic blocks for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Offers programmable input/output blocks for interfacing with external devices.
  • On-Chip Memory: Includes on-chip RAM for data storage and processing.
  • Clock Management: Supports clock management features for generating and distributing clock signals.
  • Advanced Interconnect: Features an advanced interconnect architecture for high-speed signal routing.
  • In-System Programmability: Can be programmed and reconfigured in-system.
  • PQFP Package: Available in a PQFP (Plastic Quad Flat Pack) package.

Benefits:

  • Flexibility: Provides the ability to implement custom digital circuits.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Reconfigurability: Can be reprogrammed to implement different functions.
  • Reduced Time-to-Market: Allows for rapid prototyping and development.

Additional Details:

The XCV300-5PQG240I FPGA is programmed using hardware description languages (HDLs) such as VHDL or Verilog and Xilinx's development tools, including the ISE (Integrated Synthesis Environment) or Vivado Design Suite. The -5 indicates the speed grade of the device, and the PQG240I denotes the package type (Plastic Quad Flatpack) and pin count. Proper power supply decoupling and PCB layout techniques are essential for optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess