The Mitsubishi M2V56S20ATP6 is a high-performance synchronous dynamic RAM (SDRAM) module. This module is designed for applications requiring high bandwidth and fast data access, making it suitable for demanding computing and embedded systems.
Applications
- High-performance computing systems
- Graphics cards
- Networking equipment
- Embedded systems with high memory bandwidth requirements
- Industrial control systems
Features
- High-speed synchronous operation
- Double data rate (DDR) architecture
- Low voltage operation for reduced power consumption
- High bandwidth for fast data transfer
- Compact module design
Benefits
- Increased system performance due to fast data access
- Reduced power consumption, leading to longer battery life in portable devices
- Improved system reliability due to robust design
- Simplified system integration with standard module interface
- Enhanced graphics processing capabilities
Additional Details
The M2V56S20ATP6 module utilizes a DDR SDRAM chip, enabling data transfer on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM. The module is designed to operate at low voltage, minimizing power consumption and heat generation. It is commonly used in applications where high memory bandwidth is critical for optimal performance.
The specific capacity and speed of the module are determined by the part number and datasheet specifications, which should be consulted for detailed technical information. These specifications include parameters like clock frequency, latency, and operating voltage. The module’s physical dimensions and pinout are also crucial for compatibility with the target system.
This SDRAM module offers a balance of high performance, low power consumption, and reliability, making it a suitable choice for a wide range of applications requiring fast and efficient memory access. Its synchronous operation ensures precise timing and data integrity, while its compact design allows for easy integration into various systems.