EN
  • EN
  • DE

SDCL2012CR10JT(F)

Part No SDCL2012CR10JT(F)
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317563-SDCL2012CR10JT(F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL2012CR10JT(F) CAD Model

Description

The SDCL2012CR10JT(F) is a high-frequency multilayer chip inductor manufactured by Sunlord. This inductor is designed for various applications requiring small size and reliable performance in high-frequency circuits. The 'SDCL' series indicates a multilayer chip inductor, '2012' denotes the physical dimensions (2.0mm x 1.2mm), 'CR10' specifies the inductance value, and 'JT' represents the tolerance and packaging. The '(F)' suffix typically indicates compliance with RoHS standards, meaning it's lead-free.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • RF Modules: Employed within RF transceiver modules to optimize signal transmission and reception.
  • GPS Devices: Utilized in GPS receivers for filtering and impedance matching of RF signals.
  • High-Frequency Circuits: Suitable for general high-frequency applications requiring compact inductor solutions.

Features:

  • Small Size: The 2012 package (2.0mm x 1.2mm) provides a compact footprint for space-constrained applications.
  • Multilayer Construction: Provides high self-resonant frequency (SRF) and excellent Q-factor.
  • High Reliability: Designed for stable performance and long-term reliability.
  • RoHS Compliant: Lead-free construction, meeting environmental standards.
  • Tight Tolerance: 'JT' tolerance ensures precise inductance value, critical for sensitive RF circuits.

Benefits:

  • Space Saving: The small size allows for high-density circuit designs.
  • Improved Performance: High SRF and Q-factor enhance signal integrity and minimize losses.
  • Stable Operation: Reliable performance ensures consistent circuit behavior over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance supports environmentally conscious product design.
  • Precise Inductance: Tight tolerance guarantees accurate circuit tuning and performance.

Additional Details:

The SDCL2012CR10JT(F) has a specified inductance value of 0.1μH (100nH). The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency (SRF) is a critical parameter, which is typically in the hundreds of MHz range. The Q-factor, a measure of inductor efficiency, is typically high, ensuring minimal energy loss. These inductors are typically mounted using surface mount technology (SMT) reflow soldering processes. The materials used in construction are carefully selected to provide excellent electrical and mechanical characteristics. The specific rated current will vary based on the manufacturer's specifications and should be consulted in the datasheet.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess