EN
  • EN
  • DE

PN8327NSC-T1T

Part No PN8327NSC-T1T
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969607-PN8327NSC-T1T
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8327NSC-T1T CAD Model

Description

The PN8327NSC-T1T is a high-performance, highly integrated power switch with built-in synchronous rectifier controller, designed for high-efficiency isolated power supplies. It's manufactured by Wuxi.

Applications:

  • Adapter and charger applications
  • LED lighting power supplies
  • Standby power supplies
  • Auxiliary power supplies for industrial equipment
  • Home appliance power supplies

Features:

  • Integrated synchronous rectifier controller: Improves efficiency and reduces heat dissipation.
  • High-voltage power MOSFET: Provides robust performance and reliability.
  • Built-in soft-start function: Reduces stress on components during startup.
  • Multiple protection features: Over-voltage, over-current, over-temperature, and short-circuit protection.
  • Frequency jittering: Reduces EMI emissions.
  • Wide input voltage range: Accommodates universal AC input voltages.
  • Low standby power consumption: Meets energy efficiency standards.

Benefits:

  • High efficiency: Reduces energy waste and lowers operating costs.
  • Compact design: Minimizes board space requirements.
  • Reliable operation: Integrated protection features prevent damage from fault conditions.
  • Simplified design: Reduces component count and simplifies power supply design.
  • Reduced EMI: Makes it easier to meet regulatory requirements.

Additional Details:

The PN8327NSC-T1T integrates a high-voltage power MOSFET and a synchronous rectifier controller in a single package. This integration reduces component count and simplifies the design of isolated power supplies. The synchronous rectifier controller drives an external MOSFET on the secondary side to improve efficiency by reducing rectifier losses. The device includes a soft-start function to limit inrush current during startup, reducing stress on the power MOSFET and other components. The built-in protection features ensure reliable operation by preventing damage from over-voltage, over-current, over-temperature, and short-circuit conditions. The frequency jittering feature reduces EMI emissions, making it easier to meet regulatory requirements. The wide input voltage range allows the device to be used in universal AC input power supplies. Low standby power consumption helps to meet stringent energy efficiency standards. The PN8327NSC-T1T is typically used in flyback converter topologies. Proper thermal management is crucial for optimal performance. A heat sink may be required depending on the operating conditions.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess