EN
  • EN
  • DE

ZW-15-14-L-D-1117-118

Part No ZW-15-14-L-D-1117-118
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069133-ZW-15-14-L-D-1117-118
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-15-14-L-D-1117-118 CAD Model

Description

The Samtec ZW-15-14-L-D-1117-118 is a dual-row, 30-position (15 positions per row) board-to-board connector from the ZW series. This connector is designed for parallel board stacking applications, offering a reliable and space-saving solution for connecting two printed circuit boards (PCBs). It features a low-profile design and a durable construction, making it suitable for a variety of industrial and commercial applications.

Applications

  • Parallel board stacking
  • Medical devices
  • Industrial automation equipment
  • Test and measurement instruments
  • Telecommunications equipment
  • Consumer electronics

Features

  • Dual-row configuration: Provides high-density connectivity in a compact footprint.
  • 30 positions (15 per row): Offers a large number of signal connections for complex applications.
  • Low-profile design: Minimizes board-to-board stacking height.
  • Durable construction: Ensures reliable performance in harsh environments.
  • Gold-plated contacts: Provides excellent electrical conductivity and corrosion resistance.
  • Polarization features: Prevents mis-mating and ensures correct connection.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Space savings: Enables compact and efficient board stacking.
  • Reliable connection: Ensures stable signal transmission and prevents signal loss.
  • Easy assembly: Facilitates automated assembly processes, reducing manufacturing time and costs.
  • Long lifespan: Provides extended operational life, minimizing maintenance and replacement costs.
  • Improved signal integrity: Minimizes signal distortion and ensures accurate data transmission.

Additional Details

The ZW-15-14-L-D-1117-118 connector has a pitch of 0.8mm. It is designed for use with standard reflow soldering processes. The mating height is specified in the product datasheet. The connector's current rating and voltage rating are also available in the datasheet. Samtec offers a variety of mating connectors and cable assemblies to complement the ZW series. Proper board layout and soldering techniques are essential to ensure optimal performance and reliability. Detailed specifications regarding mechanical dimensions, electrical characteristics, and environmental ratings are available in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess