ADP3309ART-2.85-R7 High-Accuracy Regulator by Analog Devices Inc.
The ADP3309ART-2.85-R7 is a high-performance, low-dropout linear regulator that offers a precise 2.85V output voltage, designed and manufactured by Analog Devices Inc., a leader in semiconductor design and fabrication. This regulator is well-suited for applications requiring a stable voltage supply with low voltage drop and high accuracy.
Key Features:
- Output Voltage: Fixed 2.85V with high accuracy.
- Output Current: Capable of delivering up to 200mA of continuous output current.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
- High PSRR: Excellent power supply rejection ratio, which minimizes noise and fluctuations in the output due to variations in the input voltage.
- Low Quiescent Current: Optimizes power efficiency, making it ideal for battery-powered devices.
- Thermal Overload Protection: Safeguards the device from damage due to over-temperature conditions.
- Short-Circuit Protection: Provides additional safety by protecting the regulator and the load from excessive current draw.
- Small Package: Available in the compact SOT-23-5 package, which is suitable for space-constrained applications.
- Stable with Low ESR Capacitors: Stable operation with ceramic and other types of low ESR output capacitors.
Applications:
The ADP3309ART-2.85-R7 is versatile and can be used in a variety of electronic applications, including:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Data storage systems
- Mobile phones and communication devices
- Reference voltage sources
Ordering Information:
The product is available with the part number ADP3309ART-2.85-R7, ensuring that you receive the precise specifications as described. For ordering, contact Analog Devices Inc. or an authorized distributor, and be sure to specify the correct part number.
With its combination of features, the ADP3309ART-2.85-R7 from Analog Devices Inc. provides a reliable and efficient power management solution that meets the demands of modern electronic devices.