EN
  • EN
  • DE

S-35190A-J8V1G

Part No S-35190A-J8V1G
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 186341-S-35190A-J8V1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-35190A-J8V1G CAD Model

Description

The S-35190A-J8V1G is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This feature is critical for ensuring the reliable operation of various electronic devices, particularly microcontrollers and other digital circuits.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization and preventing erroneous operations of microcontrollers during power-up or voltage dips.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering protective measures, such as shutting down the system to prevent damage.
  • Battery-Powered Devices: Preventing deep discharge of batteries, which can significantly reduce their lifespan. The voltage detector monitors the battery voltage and shuts down the device when it falls below a critical level.
  • Industrial Control Systems: Monitoring critical voltage rails in industrial equipment to ensure safe and reliable operation.
  • Automotive Electronics: Supervising battery voltage and other critical voltage levels in automotive applications, contributing to the overall safety and reliability of the vehicle's electronic systems.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring, ensuring reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation, even in the presence of voltage fluctuations.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices. Typically available in SOT-25 packages.
  • Open-Drain Output: Provides flexibility in interfacing with different types of microcontrollers and other electronic circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage caused by voltage fluctuations and ensures stable operation.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their lifespan and reducing the need for frequent replacements.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring, simplifying the overall design process.
  • Faster Development Time: Provides a readily available solution for voltage detection and reset functionality, speeding up the development process.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies, preventing potential hazards.

Additional Details

The S-35190A-J8V1G has a typical detection voltage around 1.9V. The precise value is available in the official datasheet from SII Semiconductor Corporation. It operates over a wide temperature range, typically from -40°C to +85°C. This IC is widely used in embedded systems to enhance system stability and prevent damage from voltage irregularities. The output requires a pull-up resistor for proper functionality. Refer to the datasheet for the specific recommended value and operating conditions. The voltage detection accuracy plays a crucial role in the application's performance, so always consult the datasheet to verify the specifications meet the design requirements.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess