EN
  • EN
  • DE

TLP850

Part No TLP850
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Infrared+photo Darlington Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006902-TLP850
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP850 CAD Model

Description

The TLP850 is a high-speed GaAlAs light-emitting diode and high-gain, high-speed photodetector integrated into a single package. It's a photocoupler manufactured by Toshiba Semiconductor and Storage, designed for electrical isolation between circuits while allowing signal transfer. This component is commonly used in applications where safety isolation, noise immunity, or ground loop elimination is required.

Applications

  • Digital Logic Isolation: Used to isolate digital logic circuits, protecting sensitive components from high voltages.
  • Switching Power Supplies: Employed in switching power supplies to provide isolation between the primary and secondary sides.
  • Motor Control: Utilized in motor control circuits to isolate the control circuitry from the high-power motor drive circuitry.
  • Industrial Control Systems: Used in industrial control systems to isolate different parts of the system, improving noise immunity and safety.
  • Communication Interfaces: Used in communication interfaces, such as RS-232 and RS-485, to provide electrical isolation.

Features

  • High-Speed Operation: Offers high-speed switching performance, enabling fast data transmission.
  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Low Input Current: Requires low input current for operation, reducing power consumption.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.

Benefits

  • Electrical Isolation: Provides electrical isolation between circuits, protecting sensitive components from high voltages and noise.
  • Improved Noise Immunity: Enhances noise immunity by isolating ground loops and reducing interference.
  • Safety Isolation: Provides safety isolation, protecting users from electrical hazards.
  • High Performance: Offers high-speed switching performance for demanding applications.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details

The TLP850 typically comes in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package. It operates with a forward current on the input side to activate the LED, which in turn triggers the photodetector on the output side. It boasts a high common-mode transient immunity, crucial for noisy industrial environments. Consult Toshiba's datasheet for detailed electrical characteristics, isolation voltage ratings, timing specifications, and recommended operating conditions.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess