EN
  • EN
  • DE

BV1LB010FPJ-CE1

Part No BV1LB010FPJ-CE1
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050125-BV1LB010FPJ-CE1
Categories PMIC - Power Management - Specialized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BV1LB010FPJ-CE1 CAD Model

Description

The BV1LB010FPJ-CE1 is a power management IC (PMIC) from Rohm Semiconductor designed primarily for system power supply applications. It combines multiple power management functions into a single chip, reducing component count and board space. It's often used in applications needing efficient and compact power solutions.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • IoT Devices: Sensor nodes, wireless modules, and other internet-of-things devices.
  • Industrial Equipment: Power management for control systems and monitoring devices.
  • Medical Devices: Portable medical equipment requiring low power consumption.

Features:

  • Multiple Output Rails: Provides various voltage rails to power different components within a system.
  • High Efficiency DC-DC Converters: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overvoltage Protection (OVP): Protects connected devices from overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow and protects the PMIC.
  • Thermal Shutdown Protection: Shuts down the device to prevent damage from overheating.

Benefits:

  • Reduced Component Count: Integrates multiple power management functions into a single chip, simplifying design.
  • Improved Efficiency: High-efficiency DC-DC converters minimize power loss and extend battery life.
  • Enhanced System Reliability: Protection features prevent damage from voltage and current surges.
  • Compact Size: Enables smaller and more portable designs.
  • Lower Power Consumption: Low quiescent current extends battery life in portable applications.

Additional Details:

The BV1LB010FPJ-CE1 typically features multiple LDO (Low Dropout) regulators and DC-DC converters. The specific voltage and current capabilities of each output rail vary depending on the configuration. The device is often controlled via an I2C interface, allowing for programming of various parameters. It is available in a compact package suitable for space-constrained applications. The datasheet provides detailed information on the device's specifications, application circuits, and protection features.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess