EN
  • EN
  • DE

NCV57302DSADJR4G

Part No NCV57302DSADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package D2PAK-5
Family Name NCV57302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV57302DSADJR4GOSDKR, NCV57302DSADJR4GOSCT, NCV57302DSADJR4GOSTR, NCV57302DSADJR4G-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887134-NCV57302DSADJR4G
Ultra Librarian 3D Model Ultra Librarian NCV57302DSADJR4G CAD Model

Description

The NCV57302DSADJR4G is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is specifically tailored to meet the rigorous demands of automotive applications, providing a reliable solution for power management and signal processing within vehicles.

Key Features

  • High Reliability: Engineered to withstand the harsh conditions typical of automotive environments, including temperature extremes, vibrations, and electrical noise.
  • Robust Power Handling: Capable of managing significant power levels, ensuring stable operation across a wide range of automotive applications.
  • Advanced Technology: Incorporates cutting-edge semiconductor technology, offering improved performance and efficiency compared to previous generations.
  • Compact Footprint: The IC's small form factor makes it ideal for space-constrained applications, allowing for more compact and streamlined automotive system designs.
  • Automotive Grade: Meets the stringent requirements of the AEC-Q100 standard for automotive integrated circuits, ensuring high-quality and reliability.

Applications

The NCV57302DSADJR4G is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics
  • Body electronics and lighting
  • Battery management systems

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship and the NCV57302DSADJR4G reflects this commitment. It is designed to comply with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. The product is also lead-free and halogen-free, minimizing the environmental impact and ensuring safety for both consumers and the environment.

Quality and Support

ON Semiconductor provides extensive technical support and documentation for the NCV57302DSADJR4G, ensuring that designers can implement this IC with confidence. Comprehensive datasheets, application notes, and design resources are available to facilitate integration and optimize performance in the final product.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7728 $54.4096
16+ $6.3777 $102.0432
25+ $6.1784 $154.4600
34+ $5.9791 $203.2894
44+ $5.7798 $254.3112
58+ $5.1819 $300.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess