EN
  • EN
  • DE

LTC1871EMS#TRPBF

Part No LTC1871EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 087890-LTC1871EMS#TRPBF
Family Name LTC1871
Introduction Date October 29, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS#TRPBF CAD Model

Description

LTC1871EMS#TRPBF - High Efficiency DC/DC Converter

The LTC1871EMS#TRPBF is a versatile and powerful DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage conversion. This component is particularly suitable for systems that demand a high voltage boost from a lower voltage source while maintaining a compact form factor and high efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC1871EMS#TRPBF operates over a broad input voltage range, making it suitable for applications with varying input voltages.
  • High Output Voltage: It is capable of generating output voltages up to 36V, which is ideal for systems that require a significant voltage boost.
  • No RSENSE Operation: The device features a No RSENSE option, which eliminates the need for an external current sense resistor, thereby simplifying design and reducing overall system cost.
  • Adjustable Operating Frequency: With an adjustable switching frequency from 100kHz to 1.5MHz, designers can optimize the converter to suit specific application requirements such as efficiency, size, and output ripple.
  • Soft-Start Function: The integrated soft-start function reduces inrush current during startup, providing a controlled ramp-up of output voltage and preventing potential damage to the converter and the load.
  • Stable with Ceramic Capacitors: The LTC1871EMS#TRPBF's stability with ceramic output capacitors offers improved reliability and performance over tantalum capacitors.

Applications:

The LTC1871EMS#TRPBF is ideal for a variety of applications, including:

  • Telecommunications
  • Automotive power systems
  • Battery-powered equipment
  • Portable devices
  • Industrial and medical equipment

Package and Quality:

The LTC1871EMS#TRPBF comes in a compact MSOP-10 package, which is suitable for space-constrained applications. The device is available in a lead-free finish, adhering to the RoHS directive, which makes it an environmentally friendly choice for modern electronic systems. Linear Technology ensures high-quality standards, making the LTC1871EMS#TRPBF a reliable choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4043 $54.0430
23+ $4.4343 $101.9889
35+ $4.2957 $150.3495
49+ $4.1572 $203.7028
63+ $4.0186 $253.1718
84+ $3.6029 $302.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess