EN
  • EN
  • DE

LTC7060EMSE#PBF

Part No LTC7060EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Analog Devices Inc.
Package Tube
Output Configuration Half Bridge (2)
Applications General Purpose
Interface PWM
Load Type Capacitive
Technology Power MOSFET
Rds On (Typ) 1.5Ohm LS, 1.5mOhm HS
Current - Peak Output 6A
Voltage - Supply 6V ~ 14V
Voltage - Load 6V ~ 14V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC7060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC7060EMSE#PBF-ND,161-LTC7060EMSE#PBF,505-LTC7060EMSE#PBF,-2735-LTC7060EMSE#PBF
Standard Package 37
Win Source Part Number 1187929-LTC7060EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7060EMSE#PBF CAD Model

Description

The LTC7060EMSE#PBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This advanced regulator is part of the LTC series, known for its reliability and precision in managing power requirements in electronic systems.

Key Features

  • High Efficiency: The LTC7060EMSE#PBF boasts a high efficiency rate, which minimizes power loss during operation and extends battery life in portable applications.
  • Voltage Range: It operates over a wide input voltage range, making it versatile for various supply voltages.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to meet the specific needs of the application.
  • Thermal Performance: Encased in a thermally efficient MSOP-16 package, the LTC7060EMSE#PBF ensures optimal thermal performance, which is crucial for maintaining stability and longevity.
  • Protection Features: It includes a set of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The LTC7060EMSE#PBF is suitable for a variety of applications including, but not limited to:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices
  • Data Communication Equipment

Technical Specifications

Parameter Value
Package MSOP-16
Input Voltage Range Specific Range (e.g., 4.5V to 60V)
Output Voltage Range Adjustable
Switching Frequency Specific Frequency (e.g., 2MHz)
Operating Temperature Specific Range (e.g., -40°C to 125°C)

With its robust design and comprehensive feature set, the LTC7060EMSE#PBF from Analog Devices Inc. is an excellent choice for engineers looking for a dependable power management solution to enhance their electronic designs.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4298 $54.2980
23+ $4.4552 $102.4696
35+ $4.3160 $151.0600
48+ $4.1768 $200.4864
62+ $4.0375 $250.3250
83+ $3.6199 $300.4517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess