EN
  • EN
  • DE

FNA40860

Part No FNA40860
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series Motion SPM 45
Type IGBT
Configuration 3 Phase
Current 8A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 26-PowerDIP Module (1.024", 26.00mm)
Win Source Part Number 1174921-FNA40860
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FNA40860
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 72
Ultra Librarian 3D Model Ultra Librarian FNA40860 CAD Model

Description

The Fairchild/ON Semiconductor FNA40860 is a 3-phase IGBT module belonging to the Discrete Semiconductor Products category.

  • Package: 26-PowerDIP Module (1.024", 26.00mm)
  • Voltage Rating: 600V
  • Current: up to 8A
  • Voltage Isolation: 2000Vrms
  • Halogen-Free: compliant
  • Estimated EOL date: 2023

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $5.5058
Powerex Inc.
MOD IPM 6-PAC 20A 600V DIP
Lowest to $11.6418
Fairchild/ON Semiconductor
SMART POWER MODULE 20A SPM32-AA / IPM IGBT 600V 20A 32-Pin SPM32-AA Tube
Lowest to $1.4764
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Infineon Technologies
Control Integrated POwer System
Lowest to $13.6455
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to $12.6581
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913
Mitsubishi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess